onsemi Ldo, Fixed, 1V, 0.2A, -40 To 125Deg C; Output Type Onsemi NCP110AMX100TBG

Description
LDO, FIXED, 1V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1V, 0.2A, -40 To 125Deg C; Output Type Onsemi - 84AC7202 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1V, 0.2A, -40 To 125Deg C; Output Type Onsemi
84AC7202
Ldo, Fixed, 1V, 0.2A, -40 To 125Deg C; Output Type Onsemi 84AC7202
LDO, FIXED, 1V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84AC7202
Product Name Ldo, Fixed, 1V, 0.2A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 1.1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details