Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
IC REG LINEAR 0.85V 200MA 4-XDFN
IC REG LINEAR 0.85V 200MA 4-XDFN
LDO Regulator, 200 mA, Low Vin, Ultra-High PSRR 0.85V, Active Discharge, 3000-REEL Product overview: NCP110AMX085TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA, 0.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, 0.85V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP110AMX085TBG can be used for catalog matching and distributor lookup.
IC REG LINEAR 0.85V 200MA 4XDFN
LDO Voltage Regulators 200 MA LOW VIN LOW NOIS
IC REG LINEAR 0.85V 200MA 4XDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP110AMX085TBGTR-ND | 776-NCP110AMX085TBG | NCP110AMX085TBG | NCP110AMX085TBG | NCP110AMX085TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 200 mA 0.85V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |