Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
LDO Regulator, 200 mA, Low Vin, Ultra-High PSRR 0.8V, Active Discharge, 3000-REEL Product overview: NCP110AMX080TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, 0.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP110AMX080TBG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 200 MA LOW VIN LOW NOIS
IC REG LINEAR 0.8V 200MA 4XDFN
IC REG LINEAR 0.8V 200MA 4XDFN
IC REG LINEAR 0.8V 200MA 4XDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP110AMX080TBGOSCT-ND | 776-NCP110AMX080TBG | NCP110AMX080TBG | NCP110AMX080TBG | NCP110AMX080TBG | NCP110AMX080TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 200 mA 0.8V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |