onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP110AFCT280T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP110AFCT280T2G is a linear voltage regulator from Lingto Electronic Limited, designed to provide a regulated output voltage of 2.8 V with a maximum output current of 200 mA. It operates within an input voltage range of 1.1 V to 5.5 V and offers a wide output voltage range from 0.6 V to 4.0 V. The device features a low quiescent current of approximately 20 µA, making it suitable for battery-powered applications such as smartphones, tablets, and portable medical equipment. This regulator exhibits high power supply rejection ratio (PSRR) of up to 95 dB at 20 mA, ensuring low noise operation with an output voltage noise of 8.8 µVRMS. The dropout voltage is low, typically 70 mV at 100 mA, which enhances efficiency in low-voltage applications. The NCP110AFCT280T2G is available in compact packaging options, including a 0.64 mm x 0.64 mm Chip Scale Package (CSP) and a 1 mm x 1 mm XDFN package, both of which are RoHS compliant and free from lead and halogens. Engineers looking for a reliable, low-noise linear regulator for compact designs may find this product suitable for their projects.

Datasheet Summary
Powered by GS/AI

The NCP110AFCT280T2G is a linear voltage regulator from Lingto Electronic Limited, designed to provide a regulated output voltage of 2.8 V with a maximum output current of 200 mA. It operates within an input voltage range of 1.1 V to 5.5 V and offers a wide output voltage range from 0.6 V to 4.0 V. The device features a low quiescent current of approximately 20 µA, making it suitable for battery-powered applications such as smartphones, tablets, and portable medical equipment. This regulator exhibits high power supply rejection ratio (PSRR) of up to 95 dB at 20 mA, ensuring low noise operation with an output voltage noise of 8.8 µVRMS. The dropout voltage is low, typically 70 mV at 100 mA, which enhances efficiency in low-voltage applications. The NCP110AFCT280T2G is available in compact packaging options, including a 0.64 mm x 0.64 mm Chip Scale Package (CSP) and a 1 mm x 1 mm XDFN package, both of which are RoHS compliant and free from lead and halogens. Engineers looking for a reliable, low-noise linear regulator for compact designs may find this product suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP110AFCT280T2GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP110AFCT280T2GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP110AFCT280T2GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP110AFCT280T2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP110AFCT280T2GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP110AFCT280T2GDKR-ND
IC REG LINEAR 2.8V 200MA 4-WLCSP

IC REG LINEAR 2.8V 200MA 4-WLCSP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP110AFCT280T2GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP110AFCT280T2GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP110AFCT280T2GCT-ND
IC REG LINEAR 2.8V 200MA 4-WLCSP

IC REG LINEAR 2.8V 200MA 4-WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP110AFCT280T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP110AFCT280T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP110AFCT280T2G
IC REG LINEAR 2.8V 200MA 4WLCSP

IC REG LINEAR 2.8V 200MA 4WLCSP

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
NCP110AFCT280T2G
Linear Voltage Regulators NCP110AFCT280T2G
Linear Voltage Regulators JCAP NCP110 AD 2V8

Linear Voltage Regulators JCAP NCP110 AD 2V8

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP110AFCT280T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP110AFCT280T2G
PMIC - Voltage Regulators - Linear NCP110AFCT280T2G
IC REG LINEAR 2.8V 200MA 4WLCSP

IC REG LINEAR 2.8V 200MA 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 488-NCP110AFCT280T2GTR-ND NCP110AFCT280T2G NCP110AFCT280T2G NCP110AFCT280T2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 4-XFBGA, WLCSP
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1916825 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details
Power Distribution Switches, Load Drivers - A2982SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Thermal Management - AMC6821SDBQR - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
VIN 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADM7171ACPZ-4.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details