Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)
IC REG LINEAR 1.2V 200MA 4-WLCSP
IC REG LINEAR 1.2V 200MA 4-WLCSP
IC REG LINEAR 1.2V 200MA 4WLCSP
IC REG LINEAR 1.2V 200MA 4WLCSP
Linear Voltage Regulators JCAP NCP110 AD 1V2
IC REG LINEAR 1.2V 200MA 4WLCSP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCP110AFCT120T2GTR-ND | NCP110AFCT120T2G | NCP110AFCT120T2G | NCP110AFCT120T2G | NCP110AFCT120T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 4-XFBGA, WLCSP | Other; 4-XFBGA, WLCSP | |||
| Special Features | Input Overcurrent Protection | Enable |