LDO Regulator, 200 mA, Low Vin, Ultra-High PSRR 1.1V, Active Discharge
IC REG LINEAR 1.1V 200MA 4-WLCSP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)
IC REG LINEAR 1.1V 200MA 4-WLCSP
IC REG LINEAR 1.1V 200MA 4WLCSP
Linear Voltage Regulators JCAP NCP110 AD 1V1
IC REG LINEAR 1.1V 200MA 4WLCSP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP110AFCT110T2G | 488-NCP110AFCT110T2GDKR-ND | NCP110AFCT110T2G | NCP110AFCT110T2G | NCP110AFCT110T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; WLCSP-4 | Other; 4-XFBGA, WLCSP | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed |