IC REG LIN 1.05V 200MA 4-WLCSP
IC REG LIN 1.05V 200MA 4-WLCSP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)
IC REG LINEAR 1.05V 200MA 4WLCSP
Linear Voltage Regulators JCAP NCP110 AD 1V05
IC REG LINEAR 1.05V 200MA 4WLCSP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP110AFCT105T2GCT-ND | NCP110AFCT105T2G | NCP110AFCT105T2G | NCP110AFCT105T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XFBGA, WLCSP | |||
| Special Features | Input Overcurrent Protection | Enable |