onsemi Ldo, Fixed, 1V, 0.2A, -40 To 125Deg C; Output Type Onsemi NCP110AFCT100T2G

Description
LDO, FIXED, 1V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1V, 0.2A, -40 To 125Deg C; Output Type Onsemi - 84AC7199 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1V, 0.2A, -40 To 125Deg C; Output Type Onsemi
84AC7199
Ldo, Fixed, 1V, 0.2A, -40 To 125Deg C; Output Type Onsemi 84AC7199
LDO, FIXED, 1V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84AC7199
Product Name Ldo, Fixed, 1V, 0.2A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 1.1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details