Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)
LDO Regulator, 200 mA, Low Vin, Ultra-High PSRR 1.0V, Active Discharge
IC REG LINEAR 1V 200MA 4WLCSP
LDO Voltage Regulators JCAP NCP110 AD 1V0
IC REG LINEAR 1V 200MA 4WLCSP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP110AFCT100T2GOSDKR-ND | NCP110AFCT100T2G | NCP110AFCT100T2G | NCP110AFCT100T2G | NCP110AFCT100T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 4-XFBGA, WLCSP | Other; WLCSP-4 | |||
| Special Features | Input Overcurrent Protection | Enable |