onsemi
Power Management - Specialized
NCP10970A1DR2G
Description
Lighting PMIC 16-SOIC
Request a Quote
Email Supplier
Datasheet
Description
Lighting PMIC 16-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
488-NCP10970A1DR2GTR-ND |
|
Product Name
|
Power Management - Specialized |
|
Package Type
|
SOIC; Other; "16-SOIC (0.154"", 3.90mm Width), 15 Leads"
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2 amps
View Details
Package Type
Other; Tape & Reel (TR)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Regulator Category
Linear
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details