onsemi Power Over Ethernet (PoE) Controllers NCP1092DRG

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - NCP1092DRGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
NCP1092DRGOSDKR-ND
Power Over Ethernet (PoE) Controllers NCP1092DRGOSDKR-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - NCP1092DRGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
NCP1092DRGOSCT-ND
Power Over Ethernet (PoE) Controllers NCP1092DRGOSCT-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - NCP1092DRGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
NCP1092DRGOSTR-ND
Power Over Ethernet (PoE) Controllers NCP1092DRGOSTR-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - NCP1092DRG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
NCP1092DRG
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers NCP1092DRG
Win Source Part Number: 1372329-NCP1092DRG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Controller (PD) MSL Level: 2 (1 Year) Mfr: onsemi Series: HIPO™ Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCP1092 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0V ~ 57V Power - Max: 12.95 W Number of Channels: 1 Internal Switch(s): Yes Standards: 802.3af (PoE) Auxiliary Sense: Yes

Win Source Part Number: 1372329-NCP1092DRG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
Type: Controller (PD)
MSL Level: 2 (1 Year)
Mfr: onsemi
Series: HIPO™
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCP1092
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0V ~ 57V
Power - Max: 12.95 W
Number of Channels: 1
Internal Switch(s): Yes
Standards: 802.3af (PoE)
Auxiliary Sense: Yes

Buy Now Datasheet
Controller, Poe-Pd Interface, Integrated, With Vaux Support / Reel Onsemi - 99R2796 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Poe-Pd Interface, Integrated, With Vaux Support / Reel Onsemi
99R2796
Controller, Poe-Pd Interface, Integrated, With Vaux Support / Reel Onsemi 99R2796
Controller, PoE-PD Interface, Integrated, with Vaux Support / REEL

Controller, PoE-PD Interface, Integrated, with Vaux Support / REEL

Supplier's Site Datasheet
Poe/pd Interface Ctrl, -40 To 85Deg C; Input Voltage Onsemi - 99AC9378 - Newark, An Avnet Company
Chicago, IL, United States
Poe/pd Interface Ctrl, -40 To 85Deg C; Input Voltage Onsemi
99AC9378
Poe/pd Interface Ctrl, -40 To 85Deg C; Input Voltage Onsemi 99AC9378
POE/PD INTERFACE CTRL, -40 TO 85DEG C; Input Voltage:57V; Output Current:-; UVLO:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POE/PD INTERFACE CTRL, -40 TO 85DEG C; Input Voltage:57V; Output Current:-; UVLO:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - NCP1092DRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
NCP1092DRG
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers NCP1092DRG
IC POE CNTRL 1 CHANNEL 8SOIC

IC POE CNTRL 1 CHANNEL 8SOIC

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - NCP1092DRG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
NCP1092DRG
PMIC - Power Over Ethernet (PoE) Controllers NCP1092DRG
IC POE CNTRL 1 CHANNEL 8SOIC

IC POE CNTRL 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number NCP1092DRGOSDKR-ND NCP1092DRG 99R2796 99AC9378 NCP1092DRG NCP1092DRG
Product Name Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Controller, Poe-Pd Interface, Integrated, With Vaux Support / Reel Onsemi Poe/pd Interface Ctrl, -40 To 85Deg C; Input Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3452C-B02-GMR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD69220C-022719-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details