Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 928780-NCP1092DBG
Series: HIPO™
Operating Temperature Range: -40°C ~ 85°C
Features: Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP1092
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC POE CNTRL 1 CHANNEL 8TSSOP
IC POE CNTRL 1 CHANNEL 8TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | NCP1092DBGOS-ND | NCP1092DBG | NCP1092DBG | NCP1092DBG |
| Product Name | Power Over Ethernet (PoE) Controllers | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - NCP1092DBG | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af |