Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP
IC CTRLR PD 802.3AF 8SOIC
IC POE CNTRL 1 CHANNEL 8TSSOP
POE/PD INTERFACE CTRL, -40 TO 85DEG C; Input Voltage:57V; Output Current:-; UVLO:31V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
IC POE CNTRL 1 CHANNEL 8TSSOP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | NCP1091DRGOSTR-ND | NCP1091DRG | 99AC9377 | NCP1091DRG |
| Product Name | Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers | Poe/pd Interface Ctrl, -40 To 85Deg C; Input Voltage Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af | RoHS |