Manufacturer: ON Semiconductor
Win Source Part Number: 814129-NCP1090DBRG
Packaging: Reel
Type: Controller (PD)
Power - Max: 12.95W
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: Yes
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 0V ~ 57V
Part Number Series: NCP1090
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP
IC POE CNTRL 1 CHANNEL 8TSSOP
IC POE CNTRL 1 CHANNEL 8TSSOP
Controller, PoE-PD Interface, Integrated / REEL
POE CONTROLLER, 57V, TSSOP-8; PoE Standard:IEEE 802.3af; PoE Controller Type:PD Controller; Input Voltage:57V; Output Current:-; UVLO:-; Controller IC Case Style:TSSOP; No. of Pins:8Pins; No. of Channels:1Channels; Power Max:15W RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | NCP1090DBRG | NCP1090DBRGOSTR-ND | NCP1090DBRG | NCP1090DBRG | 24T3355 | 42AC1771 |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - NCP1090DBRG | Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | Controller, Poe-Pd Interface, Integrated / Reel Onsemi | Poe Controller, 57V, Tssop-8; Poe Standard Onsemi |
| Compliance / Approvals | IEEE 802.3af | RoHS |