Manufacturer: ON Semiconductor
Win Source Part Number: 1081907-NCP1086T-ADJ
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-220AB
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.4V @ 1.5A
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Adjustable Positive LDO Regulator, 1.25V Min, 5.5V Max, 1.4V Dropout, BIPolar
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3
1.25 V-5.5V ADJUSTABLE POSITIVE LDO REGULATOR, 1.4V DROPOUT, SFM3, LEAD FREE, TO-220, 3 PIN Product overview: NCP1086T-ADJG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 5.5V, 1.4V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 5.5V, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1086T-ADJG can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.5A TO220AB
IC REG LIN POS ADJ 1.5A TO220-3
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1081907-NCP1086T-ADJG | NCP1086T-ADJG | NCP1086T-ADJGOS-ND | 776-NCP1086T-ADJG | 598-NCP1086T-ADJG | NCP1086T-ADJG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP1086T-ADJG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.25 V 5.5V 1.4V TO-220 LDO Voltage Regulator IC | IC REG LIN POS ADJ 1.5A TO220AB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; TO-220AB | Other; SIP3 | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |