Manufacturer: ON Semiconductor
Win Source Part Number: 1081906-NCP1086T-033
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-220AB
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.4V @ 1.5A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
3.3V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, SFM3, LEAD FREE, TO-220, 3 PIN Product overview: NCP1086T-033G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.4V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.4V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1086T-033G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1.5A TO220AB
IC REG LINEAR 3.3V 1.5A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1081906-NCP1086T-033G | NCP1086T-033GOS-ND | 776-NCP1086T-033G | NCP1086T-033G | NCP1086T-033G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP1086T-033G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.4V TO-220 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |