Manufacturer: ON Semiconductor
Win Source Part Number: 108326-NCP1086ST-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.05V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: 1.25 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-223
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.4V @ 1.5A
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Adjustable Positive LDO Regulator, 1.25V Min, 5.5V Max, 1.4V Dropout, BIPolar, PDSO4
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223 (TO-261)
IC VREG 1.25 V-5.5 V ADJUSTABLE POSITIVE LDO REGULATOR, 1.4 V DROPOUT, PDSO4, TO-261, SOT-223, 4 PIN, Adjustable Positive Single Output LDO Regulator Product overview: NCP1086ST-ADJT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 5.5 V, 1.4 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 5.5 V, 1.4 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1086ST-ADJT3 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.5A SOT223
IC REG LIN POS ADJ 1.5A SOT223
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 108326-NCP1086ST-ADJT3 | NCP1086ST-ADJT3 | NCP1086ST-ADJT3OS-ND | 776-NCP1086ST-ADJT3 | NCP1086ST-ADJT3 | NCP1086ST-ADJT3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP1086ST-ADJT3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.25 V 5.5 V 1.4 V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SOT-223 | Other; SOT-223 (TO-261) | Other; TO-261-4, TO-261AA | Other; TO-261-4 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |