Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3
IC REG LIN POS ADJ 1.5A D2PAK-3 Product overview: NCP1086D2TADJR4G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1086D2TADJR4G
Adjustable Positive LDO Regulator, 1.25V Min, 5.5V Max, 1.4V Dropout, BIPolar, PSSO3
IC REG LIN POS ADJ 1.5A D2PAK-3
IC REG LIN POS ADJ 1.5A D2PAK-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP1086D2TADJR4G-ND | 776-NCP1086D2TADJR4G | NCP1086D2TADJR4G | NCP1086D2TADJR4G | NCP1086D2TADJR4G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; TO-263-4 | Other; SMSIP3H | ||
| Special Features | Input Overcurrent Protection |