onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP1086D2T-33R4 NCP1086D2T-33R4

Description
Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PSSO3
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PSSO3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP1086D2T-33R4 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP1086D2T-33R4 - 130675-NCP1086D2T-33R4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP1086D2T-33R4
130675-NCP1086D2T-33R4
PMIC - PMIC - Voltage Regulators - Linear - NCP1086D2T-33R4 130675-NCP1086D2T-33R4
Manufacturer: ON Semiconductor Win Source Part Number: 130675-NCP1086D2T-33 R4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.05V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.4V @ 1.5A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 130675-NCP1086D2T-33R4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.05V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: D2PAK-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.4V @ 1.5A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V 1.4V LDO Voltage Regulator IC
776-NCP1086D2T-33R4
3.3V 1.4V LDO Voltage Regulator IC 776-NCP1086D2T-33R4
3.3V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSSO3, D2PAK-3 Product overview: NCP1086D2T-33R4 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1086D2T-33R4 can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSSO3, D2PAK-3 Product overview: NCP1086D2T-33R4 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1086D2T-33R4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1086D2T-33R4OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1086D2T-33R4OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1086D2T-33R4OS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP1086D2T-33R4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP1086D2T-33R4
PMIC - Voltage Regulators - Linear NCP1086D2T-33R4
IC REG LINEAR 3.3V 1.5A D2PAK-3

IC REG LINEAR 3.3V 1.5A D2PAK-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP1086D2T-33R4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP1086D2T-33R4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP1086D2T-33R4
IC REG LINEAR 3.3V 1.5A D2PAK-3

IC REG LINEAR 3.3V 1.5A D2PAK-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP1086D2T-33R4 130675-NCP1086D2T-33R4 776-NCP1086D2T-33R4 NCP1086D2T-33R4OS-ND NCP1086D2T-33R4 NCP1086D2T-33R4
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP1086D2T-33R4 3.3V 1.4V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; D2PAK3 Other; D2PAK-3 Other; TO-263-4 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220619 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Gate Drivers - A4937KLPTR-A-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
PMIC - Voltage Regulators - Linear - ADP162AUJZ-3.1-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ24195RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details