onsemi Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1083QBCGEVB NCP1083QBCGEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790568-NCP1083QBCGEV B Regulator Topology: Buck Voltage - Output: 12V Voltage - Input: 24 V ~ 57 V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 250kHz Supplied Contents: Board(s) Output Current: 2.5A Utilized IC / Part: NCP1083 Family Name: NCP1083 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: December 07, 2011 ECCN: 3A991 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790568-NCP1083QBCGEV B Regulator Topology: Buck Voltage - Output: 12V Voltage - Input: 24 V ~ 57 V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 250kHz Supplied Contents: Board(s) Output Current: 2.5A Utilized IC / Part: NCP1083 Family Name: NCP1083 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: December 07, 2011 ECCN: 3A991 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1083QBCGEVB - 790568-NCP1083QBCGEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1083QBCGEVB
790568-NCP1083QBCGEVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1083QBCGEVB 790568-NCP1083QBCGEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790568-NCP1083QBCGEV B Regulator Topology: Buck Voltage - Output: 12V Voltage - Input: 24 V ~ 57 V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 250kHz Supplied Contents: Board(s) Output Current: 2.5A Utilized IC / Part: NCP1083 Family Name: NCP1083 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: December 07, 2011 ECCN: 3A991 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 790568-NCP1083QBCGEVB
Regulator Topology: Buck
Voltage - Output: 12V
Voltage - Input: 24 V ~ 57 V
Main Purpose: Special Purpose DC/DC, Power Over Ethernet
Frequency - Switching: 250kHz
Supplied Contents: Board(s)
Output Current: 2.5A
Utilized IC / Part: NCP1083
Family Name: NCP1083
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: December 07, 2011
ECCN: 3A991
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
NCP1083QBCGEVB
Power Management IC Development Tools NCP1083QBCGEVB
Power Management IC Development Tools HIGH POWER POE-PD MODULE

Power Management IC Development Tools HIGH POWER POE-PD MODULE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 790568-NCP1083QBCGEVB NCP1083QBCGEVB
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1083QBCGEVB Power Management IC Development Tools
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2619844 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; WiFi, Bluetooth, GPIO
Manufacturer DEBIX SBC; Other
View Details
Embedded MCU, DSP Evaluation Boards - B158-H8690-X-0-7600IN-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
TB,MNA-2W+DQ849,08AM02,50 OHM - TB-186-2W+ - Mini-Circuits
Specs
Category Developement Board
View Details