Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-TSSOP-EP
Manufacturer: ON Semiconductor
Win Source Part Number: 045148-NCP1081DER2G
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP-EP
Maximum Power Dissipation: 40W
Supply Voltage - Operating: 0 V to 57 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
POE, CTLR, 40W, 20TSSOP; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PD Controller; Input Voltage:57V; Output Current:-; UVLO:38V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; No. of Channels:1Channels RoHS Compliant: Yes
IC POE CNTRL 1 CHANNEL 20TSSOP
IC POE CNTRL 1 CHANNEL 20TSSOP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | NCP1081DER2GOSTR-ND | NCP1081DER2G | 58T2047 | NCP1081DER2G | NCP1081DER2G |
| Product Name | Power Over Ethernet (PoE) Controllers | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - NCP1081DER2G | Poe, Ctlr, 40W, 20Tssop; Poe Standard Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af; IEEE 802.3at | RoHS |