Manufacturer: ON Semiconductor
Win Source Part Number: 1081903-NCP1077STAT3
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.1V
Duty Cycle: 69%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-223 (TO-261)
Supply Voltage - Operating: 6.3 V to 10 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
AC/DC Converter, Offline Switcher, 265V, 800mA, SOT-223 Product overview: NCP1077STAT3G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265V, 800mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 265V, 800mA, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1077STAT3G can be used for catalog matching and distributor lookup.
High Voltage Switching Regulator for Offline SMPS
IC OFFLINE SWITCH FLYBACK SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1081903-NCP1077STAT3G | 748-NCP1077STAT3G | NCP1077STAT3G | NCP1077STAT3G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1077STAT3G | 265V 800mA Power Management IC | AC DC Converters, Offline Switches | |
| Configuration / Function | Flyback | |||
| Package Type | Other; SOT-223 (TO-261) | Other; SOT-223 | Other; SOT-223 (TO-261) 4 LEAD | Other; TO-261-4, TO-261AA |
| Life Cycle Stage | Maturity; Active | Active | ||
| Special Features | Internal Current Limit | |||
| fsw | 65 kHz | 65 kHz |