HV DC/DC Controller, 100kHz, 450mA, SOT-223, Flyback Product overview: NCP1075STBT3G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 450mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 100kHz, 450mA, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1075STBT3G can be used for catalog matching and distributor lookup.
High Voltage Switching Regulator for Offline SMPS
IC OFFLINE SWITCH FLYBACK SOT223
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-NCP1075STBT3G | NCP1075STBT3G | NCP1075STBT3G |
| Product Name | 100kHz 450mA Power Management IC | AC DC Converters, Offline Switches | |
| Package Type | Other; SOT-223 | Other; SOT-223 (TO-261) 4 LEAD | Other; TO-261-4, TO-261AA |
| IOUT | 0.4500 amps | ||
| VIN | 250 volts | 6.3 to 10 volts | |
| fsw | 100 kHz | 100 kHz |