onsemi 250V 450mA 100kHz Power Management IC NCP1075STAT3G

Description
AC/DC Converter, Offline Switcher, 250V, 450mA, 100kHz, SOT-223 Product overview: NCP1075STAT3G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 450mA, 100kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 250V, 450mA, 100kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1075STAT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC/DC Converter, Offline Switcher, 250V, 450mA, 100kHz, SOT-223 Product overview: NCP1075STAT3G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 450mA, 100kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 250V, 450mA, 100kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1075STAT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 450mA 100kHz Power Management IC
748-NCP1075STAT3G
250V 450mA 100kHz Power Management IC 748-NCP1075STAT3G
AC/DC Converter, Offline Switcher, 250V, 450mA, 100kHz, SOT-223 Product overview: NCP1075STAT3G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 450mA, 100kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 250V, 450mA, 100kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1075STAT3G can be used for catalog matching and distributor lookup.

AC/DC Converter, Offline Switcher, 250V, 450mA, 100kHz, SOT-223 Product overview: NCP1075STAT3G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 450mA, 100kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 250V, 450mA, 100kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1075STAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1075STAT3G - 108807-NCP1075STAT3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1075STAT3G
108807-NCP1075STAT3G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1075STAT3G 108807-NCP1075STAT3G
Manufacturer: ON Semiconductor Win Source Part Number: 108807-NCP1075STAT3G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.2V Duty Cycle: 68% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-223 (TO-261) Supply Voltage - Operating: 6.3 V to 10 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 108807-NCP1075STAT3G
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.2V
Duty Cycle: 68%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-223 (TO-261)
Supply Voltage - Operating: 6.3 V to 10 V
Control Operating Temperature: -40°C to 125°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1075STAT3G - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
NCP1075STAT3G
AC DC Converters, Offline Switches NCP1075STAT3G
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-NCP1075STAT3G 108807-NCP1075STAT3G NCP1075STAT3G
Product Name 250V 450mA 100kHz Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1075STAT3G AC DC Converters, Offline Switches
Output Voltage Type Adjustable / Variable
Package Type Other; SOT-223 Other; SOT-223 (TO-261) Other; TO-261-4, TO-261AA
IOUT 0.4500 amps
VIN 250 volts 6.3 to 10 volts
fsw 100 kHz 65 kHz 65 kHz
Unlock Full Specs
to access all available technical data