onsemi 100kHz 450mA Power Management IC NCP1075P065G

Description
HV DC/DC Controller, Flyback, PDIP-7, 100kHz, 450mA Product overview: NCP1075P065G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 450mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 100kHz, 450mA, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1075P065G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HV DC/DC Controller, Flyback, PDIP-7, 100kHz, 450mA Product overview: NCP1075P065G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 450mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 100kHz, 450mA, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1075P065G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100kHz 450mA Power Management IC
748-NCP1075P065G
100kHz 450mA Power Management IC 748-NCP1075P065G
HV DC/DC Controller, Flyback, PDIP-7, 100kHz, 450mA Product overview: NCP1075P065G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 450mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 100kHz, 450mA, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1075P065G can be used for catalog matching and distributor lookup.

HV DC/DC Controller, Flyback, PDIP-7, 100kHz, 450mA Product overview: NCP1075P065G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 450mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 100kHz, 450mA, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1075P065G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1075P065G - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
NCP1075P065G
AC DC Converters, Offline Switches NCP1075P065G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-NCP1075P065G NCP1075P065G
Product Name 100kHz 450mA Power Management IC AC DC Converters, Offline Switches
Output Voltage Type Adjustable / Variable
Package Type Other; PDIP DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
IOUT 0.4500 amps
VIN 250 volts 6.3 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1907914P - RS Components, Ltd.
Specs
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive 2.4 Mhz. 2 A Buck Regulator Low Lq - A8589KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AN - Lingto Electronic Limited
Specs
Configuration / Function Buck
View Details