onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1071STAT3G NCP1071STAT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081899-NCP1071STAT3 G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 14W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.2V Duty Cycle: 68% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-223 (TO-261) Supply Voltage - Operating: 6.3 V to 10 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081899-NCP1071STAT3 G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 14W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.2V Duty Cycle: 68% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-223 (TO-261) Supply Voltage - Operating: 6.3 V to 10 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1071STAT3G - 1081899-NCP1071STAT3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1071STAT3G
1081899-NCP1071STAT3G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1071STAT3G 1081899-NCP1071STAT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1081899-NCP1071STAT3 G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 14W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.2V Duty Cycle: 68% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-223 (TO-261) Supply Voltage - Operating: 6.3 V to 10 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081899-NCP1071STAT3G
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 14W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.2V
Duty Cycle: 68%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-223 (TO-261)
Supply Voltage - Operating: 6.3 V to 10 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6.6V 65kHz Power Management IC
748-NCP1071STAT3G
6.6V 65kHz Power Management IC 748-NCP1071STAT3G
AC to DC Switching Converter Off-Line Switcher 6.6V 65kHz T/R 4-Pin(3+Tab) SOT-223 Product overview: NCP1071STAT3G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.6V, 65kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6.6V, 65kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1071STAT3G can be used for catalog matching and distributor lookup.

AC to DC Switching Converter Off-Line Switcher 6.6V 65kHz T/R 4-Pin(3+Tab) SOT-223 Product overview: NCP1071STAT3G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.6V, 65kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6.6V, 65kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1071STAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1081899-NCP1071STAT3G 748-NCP1071STAT3G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1071STAT3G 6.6V 65kHz Power Management IC
Configuration / Function Flyback
Package Type Other; SOT-223 (TO-261) Other; SOT-223
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit
fsw 65 kHz
Unlock Full Specs
to access all available technical data