Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
LDO Voltage Regulators 300 MA CMOS LOW DROP OUT
IC REG LINEAR 3.45V 150MA 4XDFN
IC REG LINEAR 3.45V 150MA 4XDFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP105AMX345TCG-ND | NCP105AMX345TCG | NCP105AMX345TCG | NCP105AMX345TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | |||
| Output Voltage | 3.45 volts | 3.45 volts |