The NCP1055P44 is a monolithic high-voltage switched-mode power supply controller designed for AC-DC converters, wall adapters, and low-power standby supplies. It operates directly from a rectified AC line input ranging from 85 V to 265 V and integrates a 700 V power switch, active startup circuit, and built-in fault protection. The device features a fixed oscillator frequency of 44 kHz, a current limit of 680 mA, and an RDS(on) of 15 ohms. It is available in an 8-pin PDIP package. The part is Pb-free and compliant with low standby power requirements.
2A SWITCHING REGULATOR, 50kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8 Product overview: NCP1055P44 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 50kHz, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1055P44 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-NCP1055P44 |
| Product Name | 2A 50kHz DIP Voltage Regulator IC |
| Package Type | Other; PDIP |