onsemi 265V 107kHz Power Management IC NCP1055P100G

Description
High Voltage DC/DC Controller, Flyback, PDIP-7, 265V, 107kHz Product overview: NCP1055P100G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265V, 107kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 265V, 107kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1055P100G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Voltage DC/DC Controller, Flyback, PDIP-7, 265V, 107kHz Product overview: NCP1055P100G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265V, 107kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 265V, 107kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1055P100G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
265V 107kHz Power Management IC
748-NCP1055P100G
265V 107kHz Power Management IC 748-NCP1055P100G
High Voltage DC/DC Controller, Flyback, PDIP-7, 265V, 107kHz Product overview: NCP1055P100G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265V, 107kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 265V, 107kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1055P100G can be used for catalog matching and distributor lookup.

High Voltage DC/DC Controller, Flyback, PDIP-7, 265V, 107kHz Product overview: NCP1055P100G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265V, 107kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 265V, 107kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1055P100G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 748-NCP1055P100G
Product Name 265V 107kHz Power Management IC
Package Type Other; PDIP
Output Voltage 40 volts
IOUT 0.0063 amps
VIN 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227211P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
DC DC Switching Controllers - 5962-8768101VEA - ODG (Origin Data Global)
Specs
Configuration / Function Buck; Boost
Package Type DIP; Other; 16-CDIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
3 suppliers