onsemi DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards NCP1052GEVB

Description
NCP1052 - AC/DC, Non-Isolated 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
NCP1052 - AC/DC, Non-Isolated 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - NCP1052GEVBOS-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
NCP1052GEVBOS-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards NCP1052GEVBOS-ND
NCP1052 - AC/DC, Non-Isolated 1, Non-Isolated Outputs Evaluation Board

NCP1052 - AC/DC, Non-Isolated 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1052GEVB - 790565-NCP1052GEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1052GEVB
790565-NCP1052GEVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1052GEVB 790565-NCP1052GEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790565-NCP1052GEVB Regulator Topology: Buck-Boost Voltage - Output: 120V Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Non-Isolated Power - Output: 1.2W Frequency - Switching: 136kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 100mA Utilized IC / Part: NCP1052 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: June 13, 2012 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 790565-NCP1052GEVB
Regulator Topology: Buck-Boost
Voltage - Output: 120V
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Non-Isolated
Power - Output: 1.2W
Frequency - Switching: 136kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 100mA
Utilized IC / Part: NCP1052
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 13, 2012
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number NCP1052GEVBOS-ND 790565-NCP1052GEVB
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1052GEVB
Supported System AC/DC, Non-Isolated
Unlock Full Specs
to access all available technical data

Similar Products

RTK Portable 2 - AS-PRO-PORTABLE2-0-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
TB for BAT-0+ (WITH CONN) - TB-BAT-0C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details