onsemi 2 A 154 kHz Voltage Regulator IC NCP1050ST136T3

Description
IC 2 A SWITCHING REGULATOR, 154 kHz SWITCHING FREQ-MAX, PDSO4, PLASTIC, TO-261, SOT-223, 4PIN, Switching Regulator or Controller Product overview: NCP1050ST136T3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 154 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2 A, 154 kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1050ST136T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 2 A SWITCHING REGULATOR, 154 kHz SWITCHING FREQ-MAX, PDSO4, PLASTIC, TO-261, SOT-223, 4PIN, Switching Regulator or Controller Product overview: NCP1050ST136T3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 154 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2 A, 154 kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1050ST136T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2 A 154 kHz Voltage Regulator IC
748-NCP1050ST136T3
2 A 154 kHz Voltage Regulator IC 748-NCP1050ST136T3
IC 2 A SWITCHING REGULATOR, 154 kHz SWITCHING FREQ-MAX, PDSO4, PLASTIC, TO-261, SOT-223, 4PIN, Switching Regulator or Controller Product overview: NCP1050ST136T3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 154 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2 A, 154 kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1050ST136T3 can be used for catalog matching and distributor lookup.

IC 2 A SWITCHING REGULATOR, 154 kHz SWITCHING FREQ-MAX, PDSO4, PLASTIC, TO-261, SOT-223, 4PIN, Switching Regulator or Controller Product overview: NCP1050ST136T3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 154 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2 A, 154 kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1050ST136T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCP1050ST136T3 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 2A, 154kHz Switching Freq-Max, PDSO4

Switching Regulator, Voltage-mode, 2A, 154kHz Switching Freq-Max, PDSO4

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-NCP1050ST136T3 NCP1050ST136T3
Product Name 2 A 154 kHz Voltage Regulator IC
Package Type Other; TO-261-4 Other; SOT-223 (TO-261)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1227217 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 620-1102-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
7 suppliers