IC REG LINEAR 3.2V 150MA 4UDFN Product overview: NCP103AMX320TCG from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP103AMX320TCG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 886852-NCP103AMX320T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Package: Reel - TR
Package: 4-UDFN Exposed Pad
Mounting: Surface Mount
Family Name: NCP103
Categories: Integrated Circuits (ICs)
Case / Package: 4-UDFN (1.0x1.0)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LDO Regulator, 150 mA, High PSRR 3.2V, Active discharge
LDO Voltage Regulators 150 MA CMOS LOW DROPOUT R
IC REG LINEAR 3.2V 150MA 4UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-NCP103AMX320TCG | 886852-NCP103AMX320TCG | NCP103AMX320TCG | NCP103AMX320TCG | NCP103AMX320TCG |
| Product Name | 3.2V 150MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP103AMX320TCG | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; 4-UDFN Exposed Pad | Other; 4-UDFN (1.0x1.0) | Other; UDFN-4 |