Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
LDO Voltage Regulators 150 MA CMOS LDO AD OPTIO
IC REG LINEAR 2.1V 150MA 4UDFN
IC REG LINEAR 2.1V 150MA 4UDFN
IC REG LINEAR 2.1V 150MA 4UDFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP103AMX210TCG-ND | NCP103AMX210TCG | NCP103AMX210TCG | NCP103AMX210TCG | NCP103AMX210TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |