1.8V LDO Regulator, 150mA, 1% Acc, 75dB PSRR, DFN, SMT Product overview: NCP103AMX180TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP103AMX180TCG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Manufacturer: ON Semiconductor
Win Source Part Number: 812129-NCP103AMX180T
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 4-UDFN (1.0x1.0)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-UDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 95μA
LDO Voltage Regulators 150 MA CMOS LDO AD OPTIO
IC REG LINEAR 1.8V 150MA 4UDFN
IC REG LINEAR 1.8V 150MA 4UDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP103AMX180TCG | NCP103AMX180TCGOSCT-ND | 812129-NCP103AMX180TCG | NCP103AMX180TCG | NCP103AMX180TCG | NCP103AMX180TCG |
| Product Name | 1.8V 150mA DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP103AMX180TCG | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DFN | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| Dropout Voltage | 0.1200 volts |