Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
1.2V LDO Regulator, 150mA, 75dB PSRR, 5.5V In, SMT Product overview: NCP103AMX120TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP103AMX120TCG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081882-NCP103AMX120
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-UDFN (1.0x1.0)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 95μA
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 150 MA CMOS LDO AD OPTIO
ON SEMICONDUCTOR NCP103AMX120TCG Fixed LDO Voltage Regulator, 1.7V to 5.5V in, 1.2V/150mA out, DFN-4
IC REG LINEAR 1.2V 150MA 4UDFN
IC REG LINEAR 1.2V 150MA 4UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP103AMX120TCGOSTR-ND | 776-NCP103AMX120TCG | 1081882-NCP103AMX120TCG | NCP103AMX120TCG | 598-NCP103AMX120TCG | NCP103AMX120TCG | NCP103AMX120TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 150mA 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP103AMX120TCG | LDO Voltage Regulators | ON SEMICONDUCTOR NCP103AMX120TCG Fixed LDO Voltage Regulator, 1.7V to 5.5V in, 1.2V/150mA out, DFN-4 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | Other; 4-UDFN (1.0x1.0) | Other; 4-UDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |