onsemi Ldo, Fixed, 1.2V, 0.15A, Udfn-4; Output Type Onsemi NCP103AMX120TCG

Description
LDO, FIXED, 1.2V, 0.15A, UDFN-4; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; IC Case / Package:µDFN RoHS Compliant: Yes
Description
LDO, FIXED, 1.2V, 0.15A, UDFN-4; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; IC Case / Package:µDFN RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.2V, 0.15A, Udfn-4; Output Type Onsemi - 62X8207 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 0.15A, Udfn-4; Output Type Onsemi
62X8207
Ldo, Fixed, 1.2V, 0.15A, Udfn-4; Output Type Onsemi 62X8207
LDO, FIXED, 1.2V, 0.15A, UDFN-4; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; IC Case / Package:µDFN RoHS Compliant: Yes

LDO, FIXED, 1.2V, 0.15A, UDFN-4; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; IC Case / Package:µDFN RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, 1.2V, 0.15A, Udfn-4; Output Type Onsemi - 62X8208 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 0.15A, Udfn-4; Output Type Onsemi
62X8208
Ldo, Fixed, 1.2V, 0.15A, Udfn-4; Output Type Onsemi 62X8208
LDO, FIXED, 1.2V, 0.15A, UDFN-4; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; IC Case / Package:µDFN RoHS Compliant: Yes

LDO, FIXED, 1.2V, 0.15A, UDFN-4; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; IC Case / Package:µDFN RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 62X8207
Product Name Ldo, Fixed, 1.2V, 0.15A, Udfn-4; Output Type Onsemi
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details