LDO VOLTAGE REGULATOR, FIXED, 1.05V, 0.15A, UDFN-4; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 68X4037 |
| Product Name | Ldo Voltage Regulator, Fixed, 1.05V, 0.15A, Udfn-4; Output Type Onsemi |
| Input Voltage | 1.7 to 5.5 volts |