onsemi Pwm Controller, 960Khz, 16V, Wdfn-8; Input Voltage Onsemi NCP1032AMNTXG

Description
PWM CONTROLLER, 960KHZ, 16V, WDFN-8; Input Voltage:-; Output Voltage:200V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:16V; Controller IC Case Style:WDFN; No. of Pins:8Pins; Frequency:960kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 960KHZ, 16V, WDFN-8; Input Voltage:-; Output Voltage:200V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:16V; Controller IC Case Style:WDFN; No. of Pins:8Pins; Frequency:960kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 960Khz, 16V, Wdfn-8; Input Voltage Onsemi - 28X7954 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 960Khz, 16V, Wdfn-8; Input Voltage Onsemi
28X7954
Pwm Controller, 960Khz, 16V, Wdfn-8; Input Voltage Onsemi 28X7954
PWM CONTROLLER, 960KHZ, 16V, WDFN-8; Input Voltage:-; Output Voltage:200V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:16V; Controller IC Case Style:WDFN; No. of Pins:8Pins; Frequency:960kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 960KHZ, 16V, WDFN-8; Input Voltage:-; Output Voltage:200V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:16V; Controller IC Case Style:WDFN; No. of Pins:8Pins; Frequency:960kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pwm Controller, 960Khz, 16V, Wdfn-8; Input Voltage Onsemi - 29AH6894 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 960Khz, 16V, Wdfn-8; Input Voltage Onsemi
29AH6894
Pwm Controller, 960Khz, 16V, Wdfn-8; Input Voltage Onsemi 29AH6894
PWM CONTROLLER, 960KHZ, 16V, WDFN-8; Input Voltage:-; Output Voltage:200V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:16V; Controller IC Case Style:WDFN; No. of Pins:8Pins; Frequency:960kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 960KHZ, 16V, WDFN-8; Input Voltage:-; Output Voltage:200V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:16V; Controller IC Case Style:WDFN; No. of Pins:8Pins; Frequency:960kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Pwm Controller, 960Khz, 16V, Wdfn-8; Input Voltage Onsemi - 33X3763 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 960Khz, 16V, Wdfn-8; Input Voltage Onsemi
33X3763
Pwm Controller, 960Khz, 16V, Wdfn-8; Input Voltage Onsemi 33X3763
PWM CONTROLLER, 960KHZ, 16V, WDFN-8; Input Voltage:-; Output Voltage:200V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:16V; Controller IC Case Style:WDFN; No. of Pins:8Pins; Frequency:960kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 960KHZ, 16V, WDFN-8; Input Voltage:-; Output Voltage:200V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:16V; Controller IC Case Style:WDFN; No. of Pins:8Pins; Frequency:960kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28X7954
Product Name Pwm Controller, 960Khz, 16V, Wdfn-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 7 to 16 volts
DC Input 7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C2C099 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-MEGA AC Drive - FRN125G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details