onsemi PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - NCP102SNT1G NCP102SNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024894-NCP102SNT1G Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 4.5 V to 13.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-TSOP Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024894-NCP102SNT1G Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 4.5 V to 13.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-TSOP Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - NCP102SNT1G - 024894-NCP102SNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - NCP102SNT1G
024894-NCP102SNT1G
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - NCP102SNT1G 024894-NCP102SNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024894-NCP102SNT1G Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 4.5 V to 13.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-TSOP Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024894-NCP102SNT1G
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 4.5 V to 13.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-TSOP
Operating Supply Current: 1.8mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
9.75V 5mA LDO Voltage Regulator IC
757-NCP102SNT1G
9.75V 5mA LDO Voltage Regulator IC 757-NCP102SNT1G
LDO Cntrlr REG Fixed 9.75V 5mA 6-Pin TSOP T/R Product overview: NCP102SNT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9.75V, 5mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9.75V, 5mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-NCP102SNT1G can be used for catalog matching and distributor lookup.

LDO Cntrlr REG Fixed 9.75V 5mA 6-Pin TSOP T/R Product overview: NCP102SNT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9.75V, 5mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9.75V, 5mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-NCP102SNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP102SNT1G
LDO Voltage Regulators NCP102SNT1G
LDO Voltage Regulators LDO LINR REG CONTRL

LDO Voltage Regulators LDO LINR REG CONTRL

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - NCP102SNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
NCP102SNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers NCP102SNT1G
IC LNR REG CTRLR 1OUT 6TSOP

IC LNR REG CTRLR 1OUT 6TSOP

Supplier's Site
PMIC - Voltage Regulators - Linear Regulator Controllers - NCP102SNT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
NCP102SNT1G
PMIC - Voltage Regulators - Linear Regulator Controllers NCP102SNT1G
IC LNR REG CTRLR 1OUT 6TSOP

IC LNR REG CTRLR 1OUT 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 024894-NCP102SNT1G 757-NCP102SNT1G NCP102SNT1G NCP102SNT1G NCP102SNT1G
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - NCP102SNT1G 9.75V 5mA LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers
Output Polarity Positive
Package Type Other; 6-TSOP Other; TSOP SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Life Cycle Stage Maturity; Active Active
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3300ART-2.7-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Power Distribution Switches, Load Drivers - A6821SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ25601DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7904678 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details