onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1027P100 NCP1027P100

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041859-NCP1027P100 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Power, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 7.2 V to 10 V Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041859-NCP1027P100 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Power, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 7.2 V to 10 V Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1027P100 - 041859-NCP1027P100 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1027P100
041859-NCP1027P100
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1027P100 041859-NCP1027P100
Manufacturer: ON Semiconductor Win Source Part Number: 041859-NCP1027P100 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Power, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 7.2 V to 10 V Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 041859-NCP1027P100
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.5V
Duty Cycle: 80%
Frequency - Switching: 100kHz
Fault Protection: Over Power, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 7-PDIP
Supply Voltage - Operating: 7.2 V to 10 V
Control Operating Temperature: 0°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 041859-NCP1027P100
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1027P100
Package Type DIP; Other; 7-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A75N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B165 - 068342-ICE2B165 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 31 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details