CURRENT MODE PWM CONTROLLER, SOT-223-4; Input Voltage:-; Output Voltage:-; Output Current:450mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOT-223; No. of Pins:4Pins; Frequency:65kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 81Y6890 |
| Product Name | Current Mode Pwm Controller, Sot-223-4; Input Voltage Onsemi |
| Product | Pulse Width Modulation Drive |