High Voltage DC/DC Controller, 250V, 450mA, 100kHz, PDIP Product overview: NCP1014AP065G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 450mA, 100kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 250V, 450mA, 100kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1014AP065G can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 7DIP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-NCP1014AP065G | NCP1014AP065G |
| Product Name | 250V 450mA 100kHz Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads |
| IOUT | 0.4500 amps | |
| VIN | 250 volts | 8.5 to 10 volts |