The NCP1013AP133 is a monolithic switcher integrating a 700 V MOSFET with an RDS(on) of 11 Ω and a peak current of 350 mA, designed for low standby-power offline SMPS applications. It operates at a fixed frequency of 130 kHz and is housed in a PDIP-7 package. The device includes Dynamic Self-Supply, skip-cycle operation for light-load efficiency, internal soft-start, frequency jittering, and latch-overvoltage protection with auxiliary winding. It supports direct optocoupler connection and meets Pb-free and halide-free standards.
IC 1 A SWITCHING REGULATOR, 143 kHz SWITCHING FREQ-MAX, PDIP7, PLASTIC, DIP-8/7, Switching Regulator or Controller Product overview: NCP1013AP133 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 143 kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 143 kHz, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1013AP133 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-NCP1013AP133 |
| Product Name | 1 A 143 kHz DIP Voltage Regulator IC |
| Package Type | Other; PDIP |