The NCP1012AP065 is a monolithic switcher integrating a 700 V MOSFET with a 22 Ω RDS(on) and a 65 kHz fixed-frequency current-mode controller, designed for low standby-power offline SMPS applications. It is available in a PDIP-7 package and features Dynamic Self-Supply, skip-cycle operation for improved light-load efficiency, internal soft-start, frequency jittering, and short-circuit protection. The device supports direct optocoupler connection and offers automatic recovery from output short circuits. It is Pb-free and halide-free, with a typical peak current of 250 mA and standby power under 100 mW when an auxiliary winding is used.
1A SWITCHING REGULATOR, 71kHz SWITCHING FREQ-MAX, PDIP7, PLASTIC, DIP-8/7 Product overview: NCP1012AP065 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 71kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 71kHz, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1012AP065 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-NCP1012AP065 |
| Product Name | 1A 71kHz DIP Voltage Regulator IC |
| Package Type | Other; PDIP |