Manufacturer: ON Semiconductor
Win Source Part Number: 250278-NCP100SNT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.7%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Current - Cathode: 100μA
Family Name: NCP100
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 6V
Alternative Parts (Cross-Reference): TLV431BCDBVTE4; TLV431BCDBVRE4; TLV431BQDBVRQ1;
Introduction Date: July 25, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 0.696V, PDSO5, LEAD FREE, PLASTIC, TSOP-5 Product overview: NCP100SNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.696V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 0.696V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP100SNT1G can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 0.9V 6VV ±1.7% 20mA 5-TSOP
IC VREF SHUNT ADJ 1.7% 5TSOP
IC VREF SHUNT ADJ 1.7% 5TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 250278-NCP100SNT1G | 693-NCP100SNT1G | NCP100SNT1GOSTR-ND | NCP100SNT1G | NCP100SNT1G |
| Product Name | PMIC - PMIC - Voltage Reference - NCP100SNT1G | 0.696V Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; 5-TSOP | Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 Thin, TSOT-23-5 | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |