Manufacturer: ON Semiconductor
Win Source Part Number: 140711-NCP100SNT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.7%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Adjustable 0.9V 6VV ±1.7% 20mA 5-TSOP
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 0.696V, PDSO5, PLASTIC, TSOP-5 Product overview: NCP100SNT1 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.696V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 0.696V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP100SNT1 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1.7% 5TSOP
IC VREF SHUNT ADJ 1.7% 5TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 140711-NCP100SNT1 | NCP100SNT1OSTR-ND | 693-NCP100SNT1 | NCP100SNT1 | NCP100SNT1 |
| Product Name | PMIC - PMIC - Voltage Reference - NCP100SNT1 | Voltage Reference | 0.696V Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 | Other; SOT-23-5 Thin, TSOT-23-5 | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt |