The NCP1002 is an integrated off-line switching regulator designed for low-cost AC-DC conversion with universal input voltage range (85 VAC to 265 VAC). It features a 700 V integrated power switch, and operates in discontinuous mode flyback topology with secondary-side sensing. The device is housed in a PDIP-8 package with dimensions of 9.27 mm x 7.87 mm x 5.33 mm, and includes undervoltage lockout, over-temperature protection, and an opto-fail-safe shutdown circuit. It has a peak current limit of 1.5 A and a switching frequency of 75 to 115 kHz over the full operating temperature range. The package is Pb-free and rated for an operating junction temperature of -40°C to 125°C.
2A SWITCHING REGULATOR, 115kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8 Product overview: NCP1002P from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 115kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 115kHz, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1002P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-NCP1002P |
| Product Name | 2A 115kHz DIP Voltage Regulator IC |
| Package Type | Other; PDIP |