onsemi Evaluation and Demonstration Boards and Kits - NCN6001DTBEVB NCN6001DTBEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790563-NCN6001DTBEVB Main Purpose: Interface, Smart Card Supplied Contents: Board(s) Primary Attributes: ISO 7816-3, EMV, GIE-CB Compatible Embedded: Yes, MCU, 8-Bit Utilized IC / Part: NCN6001 Secondary Attributes: GSM Compliant Family Name: NCN6001 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790563-NCN6001DTBEVB Main Purpose: Interface, Smart Card Supplied Contents: Board(s) Primary Attributes: ISO 7816-3, EMV, GIE-CB Compatible Embedded: Yes, MCU, 8-Bit Utilized IC / Part: NCN6001 Secondary Attributes: GSM Compliant Family Name: NCN6001 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - NCN6001DTBEVB - 790563-NCN6001DTBEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - NCN6001DTBEVB
790563-NCN6001DTBEVB
Evaluation and Demonstration Boards and Kits - NCN6001DTBEVB 790563-NCN6001DTBEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790563-NCN6001DTBEVB Main Purpose: Interface, Smart Card Supplied Contents: Board(s) Primary Attributes: ISO 7816-3, EMV, GIE-CB Compatible Embedded: Yes, MCU, 8-Bit Utilized IC / Part: NCN6001 Secondary Attributes: GSM Compliant Family Name: NCN6001 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790563-NCN6001DTBEVB
Main Purpose: Interface, Smart Card
Supplied Contents: Board(s)
Primary Attributes: ISO 7816-3, EMV, GIE-CB Compatible
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: NCN6001
Secondary Attributes: GSM Compliant
Family Name: NCN6001
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - NCN6001DTBEVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
NCN6001DTBEVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits NCN6001DTBEVB
EVAL BOARD FOR NCN6001DTB

EVAL BOARD FOR NCN6001DTB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 790563-NCN6001DTBEVB NCN6001DTBEVB
Product Name Evaluation and Demonstration Boards and Kits - NCN6001DTBEVB Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CYBLE-012011-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
HMI Development Tools - 1743261 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,LVA-123+,DQ849, 50 OHM - TB-877+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details