onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCN5150MNTWG

Description
Win Source Part Number: 1134198-NCN5150MNTWG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: M-Bus Number of Drivers/Receivers: 1/1 Duplex: Half Voltage - Supply: 3.1V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCN5150MNTWGOSTR,NCN 5150MNTWGOSCT,NCN515 0MNTWGOSDKR Base Product Number: NCN5150
Request a Quote Datasheet
Description
Win Source Part Number: 1134198-NCN5150MNTWG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: M-Bus Number of Drivers/Receivers: 1/1 Duplex: Half Voltage - Supply: 3.1V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCN5150MNTWGOSTR,NCN 5150MNTWGOSCT,NCN515 0MNTWGOSDKR Base Product Number: NCN5150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1134198-NCN5150MNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1134198-NCN5150MNTWG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1134198-NCN5150MNTWG
Win Source Part Number: 1134198-NCN5150MNTWG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: M-Bus Number of Drivers/Receivers: 1/1 Duplex: Half Voltage - Supply: 3.1V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCN5150MNTWGOSTR,NCN 5150MNTWGOSCT,NCN515 0MNTWGOSDKR Base Product Number: NCN5150

Win Source Part Number: 1134198-NCN5150MNTWG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: M-Bus
Number of Drivers/Receivers: 1/1
Duplex: Half
Voltage - Supply: 3.1V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCN5150MNTWGOSTR,NCN5150MNTWGOSCT,NCN5150MNTWGOSDKR
Base Product Number: NCN5150

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCN5150MNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCN5150MNTWG
Drivers, Receivers, Transceivers NCN5150MNTWG
1/1 Transceiver Half M-Bus 20-QFN (4x4)

1/1 Transceiver Half M-Bus 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1134198-NCN5150MNTWG NCN5150MNTWG
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details