onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCN5130MNTWG

Description
Win Source Part Number: 988416-NCN5130MNTWG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Full Voltage - Supply: 3.13V ~ 3.47V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCN5130MNTWGOSCT,NCN 5130MNTWGOSDKR,NCN51 30MNTWGOSTR,NCN5130M NTWG-ND Base Product Number: NCN5130
Request a Quote Datasheet
Description
Win Source Part Number: 988416-NCN5130MNTWG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Full Voltage - Supply: 3.13V ~ 3.47V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCN5130MNTWGOSCT,NCN 5130MNTWGOSDKR,NCN51 30MNTWGOSTR,NCN5130M NTWG-ND Base Product Number: NCN5130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 988416-NCN5130MNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
988416-NCN5130MNTWG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 988416-NCN5130MNTWG
Win Source Part Number: 988416-NCN5130MNTWG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Full Voltage - Supply: 3.13V ~ 3.47V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCN5130MNTWGOSCT,NCN 5130MNTWGOSDKR,NCN51 30MNTWGOSTR,NCN5130M NTWG-ND Base Product Number: NCN5130

Win Source Part Number: 988416-NCN5130MNTWG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/1
Duplex: Full
Voltage - Supply: 3.13V ~ 3.47V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCN5130MNTWGOSCT,NCN5130MNTWGOSDKR,NCN5130MNTWGOSTR,NCN5130MNTWG-ND
Base Product Number: NCN5130

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCN5130MNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCN5130MNTWG
Drivers, Receivers, Transceivers NCN5130MNTWG
1/1 Transceiver Full 40-QFN (6x6)

1/1 Transceiver Full 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 988416-NCN5130MNTWG NCN5130MNTWG
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details